The Isolated Board Mount DC/DC Converter, part number 90W0632, is designed for through-hole mounting and features a fixed input voltage range of 4.5 to 9 VDC. It provides an output voltage of 3.3 VDC, 5.0 VDC, 12.0 VDC, or 15.0 VDC, with varying output currents up to 2.42 A depending on the specific model. The converter operates efficiently with a maximum efficiency of 89% and includes protections for overcurrent, short circuit, and overvoltage. This converter supports a wide operating temperature range from -40 °C to +100 °C and has a compact metal package measuring 1.0,Äù x 0.8,Äù. It features a 1500 VDC isolation between input and output, making it suitable for applications requiring electrical isolation. The device is RoHS compliant and has received various safety approvals including UL and CE marking. The converter is also designed for low ripple and noise, with a maximum ripple of 50 mV pk-pk. Engineers considering this product should note its robust performance specifications and safety features, making it a reliable choice for various electronic applications.
JCA10 Series DC/DC Converter
10 Watts
Isolated Module DC DC Converter 2 Output 15V -15V 330mA, 330mA 4.5V - 9V Input
DC DC CONVERTER +/-15V 10W
DC-DC CONVERTER, ISO POL, 2O/P, 0.33A, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 9 V, 4.5 V, 2 RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCA1005D03 | 1470-1769-5-ND | JCA1005D03 | 29X2223 | 90W0632 |
| Product Name | JCA10 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2O/p, 0.33A, 10W; Power Supply Approvals Xp Power | Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Applications | Instrumentation | ITE (Commercial) | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Voltage | -15.0 to 15.0 volts | 15.0 volts | |||
| DC Output Current | 0.3300 amps | 0.3300 amps | 0.3300 amps |