XP Power DC DC Converters JCE0348S3V3-H

Description
Isolated Module DC DC Converter 1 Output 3.3V 900mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 900mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCE0348S3V3-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCE0348S3V3-H-ND
DC DC Converters JCE0348S3V3-H-ND
Isolated Module DC DC Converter 1 Output 3.3V 900mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 900mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power - 44Y5639 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power
44Y5639
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power 44Y5639
DC-DC CONVERTER, 3.3V, 0.9A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.9A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCE0348S3V3-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCE0348S3V3-H
Power Supplies - Board Mount - DC DC Converters JCE0348S3V3-H
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCE0348S3V3-H-ND 44Y5639 JCE0348S3V3-H
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.9000 amps 0.9000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SGI80-313C - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 25000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details