XP Power DC DC Converters JCE0324S15-H

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCE0324S15-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCE0324S15-H-ND
DC DC Converters JCE0324S15-H-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCE0324S15-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCE0324S15-H
Power Supplies - Board Mount - DC DC Converters JCE0324S15-H
DC DC CONVERTER 15V 3W

DC DC CONVERTER 15V 3W

Supplier's Site
Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Xp Power - 44Y5615 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Xp Power
44Y5615
Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Xp Power 44Y5615
DC-DC CONVERTER, 15V, 0.2A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCE0324S15-H-ND JCE0324S15-H 44Y5615
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR150-12B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details