XP Power JCA02 Series DC/DC Converter JCA0248S03

Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote
Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JCA0248S03 is a DC/DC converter from the JCA02 Series by XP Power, designed to operate within an input voltage range of 36 to 75 VDC. It provides a single output voltage of 48 VDC with a maximum output current of 0.070 A. The converter features an efficiency of approximately 70% at full load and nominal input voltage. This model does not require a minimum load and has a start-up delay of 30 ms maximum, with a typical rise time of 3.5 ms. It includes protection features such as overcurrent protection at 150% of the output current, continuous short circuit protection with auto recovery, and overvoltage protection also at 150%. The operating temperature range is from -40 °C to +100 °C, with power derating above 75 °C. The device is housed in a compact metal package measuring 1.0 x 0.8 inches and is suitable for convection cooling. It meets various safety and EMC standards, including EN62368-1 and CE & UKCA directives. Engineers considering this product should note its basic insulation with 1500 VDC isolation between input and output, making it suitable for a variety of applications requiring reliable power conversion.

Datasheet Summary
Powered by GS/AI

The JCA0248S03 is a DC/DC converter from the JCA02 Series by XP Power, designed to operate within an input voltage range of 36 to 75 VDC. It provides a single output voltage of 48 VDC with a maximum output current of 0.070 A. The converter features an efficiency of approximately 70% at full load and nominal input voltage. This model does not require a minimum load and has a start-up delay of 30 ms maximum, with a typical rise time of 3.5 ms. It includes protection features such as overcurrent protection at 150% of the output current, continuous short circuit protection with auto recovery, and overvoltage protection also at 150%. The operating temperature range is from -40 °C to +100 °C, with power derating above 75 °C. The device is housed in a compact metal package measuring 1.0 x 0.8 inches and is suitable for convection cooling. It meets various safety and EMC standards, including EN62368-1 and CE & UKCA directives. Engineers considering this product should note its basic insulation with 1500 VDC isolation between input and output, making it suitable for a variety of applications requiring reliable power conversion.

Suppliers

Company
Product
Description
Supplier Links
JCA02 Series DC/DC Converter - JCA0248S03 - XP Power
Sunnyvale, CA, USA
JCA02 Series DC/DC Converter
JCA0248S03
JCA02 Series DC/DC Converter JCA0248S03
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1680-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1680-5-ND
DC DC Converters 1470-1680-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0248S03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0248S03
Power Supplies - Board Mount - DC DC Converters JCA0248S03
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 600Ma, 3.3V; Power Supply Approvals Xp Power - 32M6330 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 600Ma, 3.3V; Power Supply Approvals Xp Power
32M6330
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 600Ma, 3.3V; Power Supply Approvals Xp Power 32M6330
DC-DC CONV, ISO POL, 1 O/P, 2W, 600mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 2W, 600mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0248S03 1470-1680-5-ND JCA0248S03 32M6330
Product Name JCA02 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 600Ma, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details