The JAH0205S3V3 is a 2-watt DC/DC converter from the JAH Series by XP Power, designed for applications requiring a 3.3 V output with a maximum output current of 500 mA. It operates within an input voltage range of 3.0 to 5.5 V and features no minimum load requirement. The converter has an initial set accuracy of ±2% and provides line and load regulation of ±0.5% max. It has a typical start-up delay and rise time of 20 ms. The device includes short circuit protection with auto recovery and can handle a maximum capacitive load of 330 OºF. The operating temperature range is -40 °C to +100 °C, with derating from 100% load at +85 °C to no load at +100 °C. The JAH0205S3V3 is housed in a DIP-24 package and offers optional metal casing and high isolation versions up to 6000 VDC. It meets various EMC and safety standards, including EN55032 and CE compliance.
• 2 Watts
• Single & Dual Outputs
• DIP-24 Package
• Low Cost
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 3.3V 500mA 4.5V - 5.5V Input
DC DC CONVERTER 3.3V 2W
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 500mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JAH0205S3V3 | JAH0205S3V3-ND | JAH0205S3V3 | 99R4270 |
| Product Name | JAH02 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Industrial | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |