XP Power JAH02 Series DC/DC Converter JAH0205D24

Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JAH02 Series DC/DC Converter - JAH0205D24 - XP Power
Sunnyvale, CA, USA
JAH02 Series DC/DC Converter
JAH0205D24
JAH02 Series DC/DC Converter JAH0205D24
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty

• 2 Watts
• Single & Dual Outputs
• DIP-24 Package
• Low Cost
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JAH0205D24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JAH0205D24-ND
DC DC Converters JAH0205D24-ND
Isolated Module DC DC Converter 2 Output 24V -24V 42mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 24V -24V 42mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 24V, -24V; Power Supply Approvals Xp Power - 99R4264 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 24V, -24V; Power Supply Approvals Xp Power
99R4264
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 24V, -24V; Power Supply Approvals Xp Power 99R4264
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power - 24T3202 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power
24T3202
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power 24T3202
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 5 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 5 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JAH0205D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JAH0205D24
Power Supplies - Board Mount - DC DC Converters JAH0205D24
DC DC CONVERTER +/-24V 2W

DC DC CONVERTER +/-24V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JAH0205D24 JAH0205D24-ND 99R4264 24T3202 JAH0205D24
Product Name JAH02 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 24V, -24V; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details