XP Power JCA06 Series DC/DC Converter JCA0648S03

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA06 Series DC/DC Converter - JCA0648S03 - XP Power
Sunnyvale, CA, USA
JCA06 Series DC/DC Converter
JCA0648S03
JCA06 Series DC/DC Converter JCA0648S03
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1763-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1763-5-ND
DC DC Converters 1470-1763-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.52A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.52A, 3.3V; Power Supply Approvals Xp Power - 32M6414 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.52A, 3.3V; Power Supply Approvals Xp Power
32M6414
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.52A, 3.3V; Power Supply Approvals Xp Power 32M6414
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 1.52A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.52A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 1.52A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.52A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0648S03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0648S03
Power Supplies - Board Mount - DC DC Converters JCA0648S03
DC DC CONVERTER 3.3V 6W

DC DC CONVERTER 3.3V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0648S03 1470-1763-5-ND 32M6414 JCA0648S03
Product Name JCA06 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.52A, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 to 75.0 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR110-90T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details