The DC-DC Converter, part number 04R8631, is a compact, convection-cooled device housed in a SIP8 PCB mount plastic case. It operates within a 2:1 input voltage range of 9 to 18VDC, providing a regulated output of 15VDC at a maximum current of 200mA, with a total output power of 3W. The converter features 1.6kVDC isolation between input and output, ensuring safe operation in various applications. It includes standard features such as remote On/Off control and short circuit protection. The operating temperature range is from -40°C to +100°C, with power derating above +70°C. This product is suitable for use in robotics, instrumentation, industrial applications, and process control. It is also RoHS compliant and comes with a three-year warranty.
• 3 Watts
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP Package
• 1600 VDC Isolation
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input
DC DC CONVERTER 15V 3W
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 200mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IZ0515SA | 1470-1636-5-ND | IZ0515SA | 04R8631 |
| Product Name | IZ Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Industrial | ITE (Commercial) | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |