XP Power IZ Series DC/DC Converter IZ2405S

Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IZ Series DC/DC Converter - IZ2405S - XP Power
Sunnyvale, CA, USA
IZ Series DC/DC Converter
IZ2405S
IZ Series DC/DC Converter IZ2405S
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty

• 3 Watts
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP Package
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1645-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1645-5-ND
DC DC Converters 1470-1645-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IZ2405S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IZ2405S
Power Supplies - Board Mount - DC DC Converters IZ2405S
DC DC CONVERTER +/-5V 3W

DC DC CONVERTER +/-5V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power - 04R8640 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power
04R8640
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power 04R8640
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IZ2405S 1470-1645-5-ND IZ2405S 04R8640
Product Name IZ Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details