XP Power JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0405S05

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD04 Series DC-DC Converter 4 W, 2:1 Input - JCD0405S05 - XP Power
Sunnyvale, CA, USA
JCD04 Series DC-DC Converter 4 W, 2:1 Input
JCD0405S05
JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0405S05
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1836-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1836-5-ND
DC DC Converters 1470-1836-5-ND
Isolated Module DC DC Converter 1 Output 5V 800mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 800mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0405S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0405S05
Power Supplies - Board Mount - DC DC Converters JCD0405S05
DC DC CONVERTER 5V 4W

DC DC CONVERTER 5V 4W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power - 62T2010 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power
62T2010
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power 62T2010
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 800mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 800mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0405S05 1470-1836-5-ND JCD0405S05 62T2010
Product Name JCD04 Series DC-DC Converter 4 W, 2:1 Input DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
DC Output Current 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6916-ea-pub-11500-120-6u-wc-32135 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - AFLS2806S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details