XP Power JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0612D03

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD06 Series DC-DC Converter 6 W, 2:1 Input - JCD0612D03 - XP Power
Sunnyvale, CA, USA
JCD06 Series DC-DC Converter 6 W, 2:1 Input
JCD0612D03
JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0612D03
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCD0612D03-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCD0612D03-ND
DC DC Converters JCD0612D03-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 909mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 909mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0612D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0612D03
Power Supplies - Board Mount - DC DC Converters JCD0612D03
DC DC CONVERTER +/-3.3V 6W

DC DC CONVERTER +/-3.3V 6W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power - 62T2102 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
62T2102
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power 62T2102
DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 909mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:909mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 909mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:909mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0612D03 JCD0612D03-ND JCD0612D03 62T2102
Product Name JCD06 Series DC-DC Converter 6 W, 2:1 Input DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -3.3 to 3.3 volts 3.3 volts
DC Output Current -0.9090 to 0.9090 amps 0.9090 amps 0.9090 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6854-ea-pub-10360-240-4u-30000w-32073 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Mini Encapsulated Regulated Dc/dc Converter Acopian - 94AC8036 - Newark, An Avnet Company
Specs
Type DC-DC Converter
View Details
2 suppliers