XP Power JCG15 Series DC-DC Converter JCG1548S15

Description
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCG15 Series DC-DC Converter - JCG1548S15 - XP Power
Sunnyvale, CA, USA
JCG15 Series DC-DC Converter
JCG1548S15
JCG15 Series DC-DC Converter JCG1548S15
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty

• High Power Density
• 2:1 Input Range
• Operating Temperature -40C to +100C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCG1548S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCG1548S15-ND
DC DC Converters JCG1548S15-ND
Isolated Module DC DC Converter 1 Output 15V 1A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power - 89T3544 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power
89T3544
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power 89T3544
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCG1548S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCG1548S15
Power Supplies - Board Mount - DC DC Converters JCG1548S15
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCG1548S15 JCG1548S15-ND 89T3544 JCG1548S15
Product Name JCG15 Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2261-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers