The JCE0648S05 is a 6W DC-DC converter from the JCE06 series by XP Power, designed for PCB mounting in a DIP24 metal case. It operates within a 2:1 input voltage range of 36 to 75 VDC and provides a regulated output of 5.0 VDC at a maximum current of 1.2 A. The converter features an efficiency of 80% and includes overload and short circuit protection. It supports an operating temperature range from -40°C to +100°C, with full power available up to +60°C. The device offers 1.6 kVDC isolation between input and output, with an optional 3 kVDC isolation available. The JCE0648S05 is suitable for various applications, including industrial and instrumentation systems.
• 6 Watts
• 2:1 Input Range
• DIP-24 Plastic Case
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 5V 1.2A 36V - 75V Input
DC DC CONVERTER 5V 6W
DC-DC CONVERTER, ISO POL, 1O/P, 1.2A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCE0648S05 | 1470-1945-5-ND | JCE0648S05 | 19X6817 |
| Product Name | JCE06 Series DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1O/p, 1.2A, 6W; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Military | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 5.0 volts | 5.0 volts |