XP Power JCA04 Series DC/DC Converter JCA0405D03

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA04 Series DC/DC Converter - JCA0405D03 - XP Power
Sunnyvale, CA, USA
JCA04 Series DC/DC Converter
JCA0405D03
JCA04 Series DC/DC Converter JCA0405D03
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1714-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1714-5-ND
DC DC Converters 1470-1714-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 140mA, 140mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 140mA, 140mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0405D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0405D03
Power Supplies - Board Mount - DC DC Converters JCA0405D03
DC DC CONVERTER +/-15V 4W

DC DC CONVERTER +/-15V 4W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power - 32M6364 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power
32M6364
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power 32M6364
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:140mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:140mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Xp Power - 34M6498 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Xp Power
34M6498
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Xp Power 34M6498
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 9 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 9 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0405D03 1470-1714-5-ND JCA0405D03 32M6364 34M6498
Product Name JCA04 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 15V, -15V; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 4.5 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC Source - 461-.1 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details