The JCA0412S12 is a DC/DC converter from the JCA04 Series by XP Power, designed to deliver a 12 V output with a maximum output current of 0.34 A. It operates within an input voltage range of 9 to 18 VDC and features an efficiency rating of 82%. The converter has no minimum load requirement and offers excellent line and load regulation, with a typical startup delay of 200 ms and a rise time of 3.5 ms. This model includes protection features such as overcurrent protection (150% typical, trip and restart), short circuit protection (continuous with auto recovery), and overvoltage protection (150% typical). The operating temperature range is -40 °C to +100 °C, with derating from 100% load at +75 °C to 0% load at +100 °C. The compact design measures 1.0 x 0.8 inches and is suitable for convection cooling. It is compliant with various safety standards, including UL and TUV approvals, and has a mean time between failures (MTBF) of 1.0 million hours at 25 °C. The JCA0412S12 is a reliable choice for applications requiring a stable 12 V output in a compact form factor.
• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 12V 340mA 9V - 18V Input
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 4 W, 12 V, 340 mA RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 340mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:340mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 12V 4W
| XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCA0412S12 | 1470-1723-5-ND | 34M6508 | 32M6374 | JCA0412S12 |
| Product Name | JCA04 Series DC/DC Converter | DC DC Converters | Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 4 W, 12 V, 340 Ma Rohs Compliant Xp Power | Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 340Ma, 12V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Applications | Instrumentation | ITE (Commercial) | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Voltage | 9.0 to 18.0 volts | 12.0 volts |