• 8-10 Watts
• 2:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty
Manufacturer: XP Power
Win Source Part Number: 771523-JCJ1012S12
Series: JCJ
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OCP, OVP, SCP
Package: 11-DIP Module, 8 Leads
Applications: ITE (Commercial)
Power (Watts): 10W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 87%
Family Name: JCJ1012S12
Categories: Power Supplies - Board Mount
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Input Voltage MIN: 9V
Voltage Input MAX: 18V
Current - Output (Maximum): 833mA
Alternative Parts (Cross-Reference): V7AH-01KX20; EC5B02; EC4BE02; EC5BE02;
Introduction Date: November 27, 2008
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input
DC DC CONVERTER 12V 10W
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 833mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-RoHS Compliant: Yes
| XP Power | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCJ1012S12 | 771523-JCJ1012S12 | 1470-1982-5-ND | JCJ1012S12 | 04R8718 |
| Product Name | JCJ Series DC/DC Converter | Power Supplies Board Mount DCDC Converters - JCJ1012S12 | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 833Ma, 12V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Industrial | ITE (Commercial) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |