XP Power JCJ Series DC/DC Converter JCJ0848S12

Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCJ Series DC/DC Converter - JCJ0848S12 - XP Power
Sunnyvale, CA, USA
JCJ Series DC/DC Converter
JCJ0848S12
JCJ Series DC/DC Converter JCJ0848S12
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 8-10 Watts
• 2:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCJ0848S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCJ0848S12-ND
DC DC Converters JCJ0848S12-ND
Isolated Module DC DC Converter 1 Output 12V 665mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 665mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Xp Power - 04R8712 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Xp Power
04R8712
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Xp Power 04R8712
DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 665mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 665mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCJ0848S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCJ0848S12
Power Supplies - Board Mount - DC DC Converters JCJ0848S12
DC DC CONVERTER 12V 8W

DC DC CONVERTER 12V 8W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCJ0848S12 JCJ0848S12-ND 04R8712 JCJ0848S12
Product Name JCJ Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 665Ma, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

14.25 to 15.75 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-150 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers