XP Power JCH Series DC/DC Converter JCH1024S12

Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCH Series DC/DC Converter - JCH1024S12 - XP Power
Sunnyvale, CA, USA
JCH Series DC/DC Converter
JCH1024S12
JCH Series DC/DC Converter JCH1024S12
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 10 Watts
• 2:1 Input Range
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1972-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1972-5-ND
DC DC Converters 1470-1972-5-ND
Isolated Module DC DC Converter 1 Output 12V 833mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 833mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 10W, 833Ma, 12V; Power Supply Approvals Xp Power - 04R8683 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 10W, 833Ma, 12V; Power Supply Approvals Xp Power
04R8683
Dc-Dc Conv, Iso Pol, 1 O/p, 10W, 833Ma, 12V; Power Supply Approvals Xp Power 04R8683
DC-DC CONV, ISO POL, 1 O/P, 10W, 833mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 10W, 833mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCH1024S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCH1024S12
Power Supplies - Board Mount - DC DC Converters JCH1024S12
DC DC CONVERTER 12V 10W

DC DC CONVERTER 12V 10W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCH1024S12 1470-1972-5-ND 04R8683 JCH1024S12
Product Name JCH Series DC/DC Converter DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 10W, 833Ma, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-2kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 787-712 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers