XP Power JCE06 Series DC-DC Converter JCE0624S3V3

Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCE06 Series DC-DC Converter - JCE0624S3V3 - XP Power
Sunnyvale, CA, USA
JCE06 Series DC-DC Converter
JCE0624S3V3
JCE06 Series DC-DC Converter JCE0624S3V3
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• DIP-24 Plastic Case
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1939-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1939-5-ND
DC DC Converters 1470-1939-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.4A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 1.4A, 6W; Power Supply Approvals Xp Power - 19X6811 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 1.4A, 6W; Power Supply Approvals Xp Power
19X6811
Dc-Dc Converter, Iso Pol, 1O/p, 1.4A, 6W; Power Supply Approvals Xp Power 19X6811
DC-DC CONVERTER, ISO POL, 1O/P, 1.4A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 1.4A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCE0624S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCE0624S3V3
Power Supplies - Board Mount - DC DC Converters JCE0624S3V3
DC DC CONVERTER 3.3V 6W

DC DC CONVERTER 3.3V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCE0624S3V3 1470-1939-5-ND 19X6811 JCE0624S3V3
Product Name JCE06 Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 1.4A, 6W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details