XP Power JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0412S24

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD04 Series DC-DC Converter 4 W, 2:1 Input - JCD0412S24 - XP Power
Sunnyvale, CA, USA
JCD04 Series DC-DC Converter 4 W, 2:1 Input
JCD0412S24
JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0412S24
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1850-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1850-5-ND
DC DC Converters 1470-1850-5-ND
Isolated Module DC DC Converter 1 Output 24V 166mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 166mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0412S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0412S24
Power Supplies - Board Mount - DC DC Converters JCD0412S24
DC DC CONVERTER 24V 4W

DC DC CONVERTER 24V 4W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 166Ma, 24V; Power Supply Approvals Xp Power - 62T2024 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 166Ma, 24V; Power Supply Approvals Xp Power
62T2024
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 166Ma, 24V; Power Supply Approvals Xp Power 62T2024
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 166mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:166mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 166mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:166mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0412S24 1470-1850-5-ND JCD0412S24 62T2024
Product Name JCD04 Series DC-DC Converter 4 W, 2:1 Input DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 166Ma, 24V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.1660 amps 0.1660 amps 0.1660 amps
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Modules / ACDC Bidirectional - tps-bm158000thif-27858 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 343.0 to 456.0 volts
View Details