The DC-DC Converter, part number 44Y5612, operates with an input voltage range of 9-18 VDC and provides a regulated output of 12V at a maximum current of 250mA. It features a compact DIP24 plastic case with dimensions of 1.25 x 0.80 x 0.40 inches. The converter is designed for a wide operating temperature range of -40 °C to +100 °C and offers 1500 VDC isolation, with an optional 3000 VDC isolation available. This model does not require a minimum load and has an efficiency rating of 81%. It includes protections for short circuits and has a transient response recovery time of less than 2 ms for a 25% load change. The device is compliant with safety standards including UL62368-1 and CE directives, making it suitable for various applications in the field of electronics.
Features:
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input
DC DC CONVERTER 12V 3W
DC-DC CONVERTER, 12V, 0.25A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCE0324S12 | 1470-2908-5-ND | JCE0324S12 | 44Y5612 |
| Product Name | JCE03 Series DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 12V, 0.25A, Dip; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts |