XP Power JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0624D03

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD06 Series DC-DC Converter 6 W, 2:1 Input - JCD0624D03 - XP Power
Sunnyvale, CA, USA
JCD06 Series DC-DC Converter 6 W, 2:1 Input
JCD0624D03
JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0624D03
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCD0624D03-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCD0624D03-ND
DC DC Converters JCD0624D03-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 909mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 909mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power - 62T2114 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
62T2114
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power 62T2114
DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 909mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:909mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 909mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:909mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0624D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0624D03
Power Supplies - Board Mount - DC DC Converters JCD0624D03
DC DC CONVERTER +/-3.3V 6W

DC DC CONVERTER +/-3.3V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0624D03 JCD0624D03-ND 62T2114 JCD0624D03
Product Name JCD06 Series DC-DC Converter 6 W, 2:1 Input DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 909Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -3.3 to 3.3 volts 3.3 volts
DC Output Current -0.9090 to 0.9090 amps 0.9090 amps 0.9090 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6895-ea-pu-10500-360-6u-wc-32114 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3H2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details