XP Power JCA04 Series DC/DC Converter JCA0412D01

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA04 Series DC/DC Converter - JCA0412D01 - XP Power
Sunnyvale, CA, USA
JCA04 Series DC/DC Converter
JCA0412D01
JCA04 Series DC/DC Converter JCA0412D01
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1719-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1719-5-ND
DC DC Converters 1470-1719-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 400mA, 400mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 400mA, 400mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 5V, -5V; Power Supply Approvals Xp Power - 32M6369 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 5V, -5V; Power Supply Approvals Xp Power
32M6369
Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 5V, -5V; Power Supply Approvals Xp Power 32M6369
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0412D01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0412D01
Power Supplies - Board Mount - DC DC Converters JCA0412D01
DC DC CONVERTER +/-5V 4W

DC DC CONVERTER +/-5V 4W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0412D01 1470-1719-5-ND 32M6369 JCA0412D01
Product Name JCA04 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 5V, -5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 to 18.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details