XP Power JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0612S15

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD06 Series DC-DC Converter 6 W, 2:1 Input - JCD0612S15 - XP Power
Sunnyvale, CA, USA
JCD06 Series DC-DC Converter 6 W, 2:1 Input
JCD0612S15
JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0612S15
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCD0612S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCD0612S15-ND
DC DC Converters JCD0612S15-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Xp Power - 62T2111 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Xp Power
62T2111
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Xp Power 62T2111
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 400mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 400mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0612S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0612S15
Power Supplies - Board Mount - DC DC Converters JCD0612S15
DC DC CONVERTER 15V 6W

DC DC CONVERTER 15V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0612S15 JCD0612S15-ND 62T2111 JCD0612S15
Product Name JCD06 Series DC-DC Converter 6 W, 2:1 Input DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
DC Output Current 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6931-ea-pul-11000-160-6u-wc-32150 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details