XP Power JCE03 Series DC-DC Converter JCE0348S15

Description
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty
Request a Quote Datasheet
Description
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCE03 Series DC-DC Converter - JCE0348S15 - XP Power
Sunnyvale, CA, USA
JCE03 Series DC-DC Converter
JCE0348S15
JCE03 Series DC-DC Converter JCE0348S15
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty

Features:

  • 2:1 Input Range
  • DIP24 Plastic Case
  • Operating Temperature -40 °C to +100 °C
  • Single & Dual Outputs
  • 1500 VDC Isolation, 3000 VDC Option
  • Fully Regulated Output
  • No Minimum Load Required
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2919-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2919-5-ND
DC DC Converters 1470-2919-5-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Xp Power - 44Y5634 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Xp Power
44Y5634
Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Xp Power 44Y5634
DC-DC CONVERTER, 15V, 0.2A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCE0348S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCE0348S15
Power Supplies - Board Mount - DC DC Converters JCE0348S15
DC DC CONVERTER 15V 3W

DC DC CONVERTER 15V 3W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCE0348S15 1470-2919-5-ND 44Y5634 JCE0348S15
Product Name JCE03 Series DC-DC Converter DC DC Converters Dc-Dc Converter, 15V, 0.2A, Dip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XHR300-3.5MGA - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1050 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2305-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers