XP Power JCA03 Series DC/DC Converter JCA0312S03

Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA03 Series DC/DC Converter - JCA0312S03 - XP Power
Sunnyvale, CA, USA
JCA03 Series DC/DC Converter
JCA0312S03
JCA03 Series DC/DC Converter JCA0312S03
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1694-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1694-5-ND
DC DC Converters 1470-1694-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 910mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 910mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0312S03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0312S03
Power Supplies - Board Mount - DC DC Converters JCA0312S03
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 3.3 V, 910 Ma Rohs Compliant Xp Power - 24M3112 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 3.3 V, 910 Ma Rohs Compliant Xp Power
24M3112
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 3.3 V, 910 Ma Rohs Compliant Xp Power 24M3112
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 3.3 V, 910 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 3.3 V, 910 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 910Ma, 3.3V; Power Supply Approvals Xp Power - 32M6344 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 910Ma, 3.3V; Power Supply Approvals Xp Power
32M6344
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 910Ma, 3.3V; Power Supply Approvals Xp Power 32M6344
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 910mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:910mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 910mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:910mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0312S03 1470-1694-5-ND JCA0312S03 24M3112 32M6344
Product Name JCA03 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 3.3 V, 910 Ma Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 910Ma, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details