XP Power JCA02 Series DC/DC Converter JCA0212D01

Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA02 Series DC/DC Converter - JCA0212D01 - XP Power
Sunnyvale, CA, USA
JCA02 Series DC/DC Converter
JCA0212D01
JCA02 Series DC/DC Converter JCA0212D01
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1663-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1663-5-ND
DC DC Converters 1470-1663-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 9V - 18V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Xp Power - 24M3078 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Xp Power
24M3078
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Xp Power 24M3078
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 18 V, 9 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 18 V, 9 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power - 32M6313 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power
32M6313
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power 32M6313
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - JCA0212D01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0212D01
Power Supplies - Board Mount - DC DC Converters JCA0212D01
DC DC CONVERTER +/-5V 2W

DC DC CONVERTER +/-5V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0212D01 1470-1663-5-ND 24M3078 32M6313 JCA0212D01
Product Name JCA02 Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details