XP Power JCG15 Series DC-DC Converter JCG1548S12

Description
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCG15 Series DC-DC Converter - JCG1548S12 - XP Power
Sunnyvale, CA, USA
JCG15 Series DC-DC Converter
JCG1548S12
JCG15 Series DC-DC Converter JCG1548S12
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty

• High Power Density
• 2:1 Input Range
• Operating Temperature -40C to +100C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1963-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1963-5-ND
DC DC Converters 1470-1963-5-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power - 89T3543 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power
89T3543
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power 89T3543
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCG1548S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCG1548S12
Power Supplies - Board Mount - DC DC Converters JCG1548S12
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCG1548S12 1470-1963-5-ND 89T3543 JCG1548S12
Product Name JCG15 Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type g
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details