XP Power JCE03 Series DC-DC Converter JCE0348D24

Description
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty
Request a Quote Datasheet
Description
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCE03 Series DC-DC Converter - JCE0348D24 - XP Power
Sunnyvale, CA, USA
JCE03 Series DC-DC Converter
JCE0348D24
JCE03 Series DC-DC Converter JCE0348D24
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty

Features:

  • 2:1 Input Range
  • DIP24 Plastic Case
  • Operating Temperature -40 °C to +100 °C
  • Single & Dual Outputs
  • 1500 VDC Isolation, 3000 VDC Option
  • Fully Regulated Output
  • No Minimum Load Required
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2916-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2916-5-ND
DC DC Converters 1470-2916-5-ND
Isolated Module DC DC Converter 2 Output 24V -24V 63mA, 63mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 24V -24V 63mA, 63mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCE0348D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCE0348D24
Power Supplies - Board Mount - DC DC Converters JCE0348D24
DC DC CONVERTER +/-24V 3W

DC DC CONVERTER +/-24V 3W

Supplier's Site
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power - 44Y5628 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power
44Y5628
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power 44Y5628
DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:63mA; Output Voltage - Output 2:-24V; Width:31.75mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:63mA; Output Voltage - Output 2:-24V; Width:31.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCE0348D24 1470-2916-5-ND JCE0348D24 44Y5628
Product Name JCE03 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -24.0 to 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details