XP Power JCG15 Series DC-DC Converter JCG1512S05

Description
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCG15 Series DC-DC Converter - JCG1512S05 - XP Power
Sunnyvale, CA, USA
JCG15 Series DC-DC Converter
JCG1512S05
JCG15 Series DC-DC Converter JCG1512S05
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty

• High Power Density
• 2:1 Input Range
• Operating Temperature -40C to +100C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCG1512S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCG1512S05-ND
DC DC Converters JCG1512S05-ND
Isolated Module DC DC Converter 1 Output 5.1V 3A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5.1V 3A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Xp Power - 89T3528 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Xp Power
89T3528
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Xp Power 89T3528
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5.1V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCG1512S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCG1512S05
Power Supplies - Board Mount - DC DC Converters JCG1512S05
DC DC CONVERTER 5.1V 15W

DC DC CONVERTER 5.1V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCG1512S05 JCG1512S05-ND 89T3528 JCG1512S05
Product Name JCG15 Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5.1V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 787-1007 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Voltage 18.0 volts
View Details
2 suppliers