XP Power JCA02 Series DC/DC Converter JCA0205S05

Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA02 Series DC/DC Converter - JCA0205S05 - XP Power
Sunnyvale, CA, USA
JCA02 Series DC/DC Converter
JCA0205S05
JCA02 Series DC/DC Converter JCA0205S05
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1660-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1660-5-ND
DC DC Converters 1470-1660-5-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0205S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0205S05
Power Supplies - Board Mount - DC DC Converters JCA0205S05
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Xp Power - 32M6310 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Xp Power
32M6310
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Xp Power 32M6310
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0205S05 1470-1660-5-ND JCA0205S05 32M6310
Product Name JCA02 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - PC Board Mounting DC-DC Converters 5 Vdc in to 48 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor Board Mount; Wall Mount
Applications Instrumentation
View Details