XP Power IZ Series DC/DC Converter IZ0503SA

Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IZ Series DC/DC Converter - IZ0503SA - XP Power
Sunnyvale, CA, USA
IZ Series DC/DC Converter
IZ0503SA
IZ Series DC/DC Converter IZ0503SA
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty

• 3 Watts
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP Package
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1630-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1630-5-ND
DC DC Converters 1470-1630-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power - 04R8625 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power
04R8625
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power 04R8625
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 700mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 700mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - IZ0503SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IZ0503SA
Power Supplies - Board Mount - DC DC Converters IZ0503SA
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IZ0503SA 1470-1630-5-ND 04R8625 IZ0503SA
Product Name IZ Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-10500-30-3u-27152 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - AHE2815D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details