XP Power JCJ Series DC/DC Converter JCJ0812D12

Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCJ Series DC/DC Converter - JCJ0812D12 - XP Power
Sunnyvale, CA, USA
JCJ Series DC/DC Converter
JCJ0812D12
JCJ Series DC/DC Converter JCJ0812D12
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 8-10 Watts
• 2:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCJ0812D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCJ0812D12-ND
DC DC Converters JCJ0812D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 335mA, 335mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 12V, -12V; Power Supply Approvals Xp Power - 04R8695 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 12V, -12V; Power Supply Approvals Xp Power
04R8695
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 12V, -12V; Power Supply Approvals Xp Power 04R8695
DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:335mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCJ0812D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCJ0812D12
Power Supplies - Board Mount - DC DC Converters JCJ0812D12
DC DC CONVERTER +/-12V 8W

DC DC CONVERTER +/-12V 8W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCJ0812D12 JCJ0812D12-ND 04R8695 JCJ0812D12
Product Name JCJ Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 135022640 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details