XP Power JCH Series DC/DC Converter JCH1024S05

Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCH Series DC/DC Converter - JCH1024S05 - XP Power
Sunnyvale, CA, USA
JCH Series DC/DC Converter
JCH1024S05
JCH Series DC/DC Converter JCH1024S05
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 10 Watts
• 2:1 Input Range
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1971-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1971-5-ND
DC DC Converters 1470-1971-5-ND
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 10 W, 5 V, 2 A Rohs Compliant Xp Power - 58M7706 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 10 W, 5 V, 2 A Rohs Compliant Xp Power
58M7706
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 10 W, 5 V, 2 A Rohs Compliant Xp Power 58M7706
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 10 W, 5 V, 2 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 10 W, 5 V, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCH1024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCH1024S05
Power Supplies - Board Mount - DC DC Converters JCH1024S05
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCH1024S05 1470-1971-5-ND 58M7706 JCH1024S05
Product Name JCH Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 10 W, 5 V, 2 A Rohs Compliant Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC AC Wall Power Adapters - WAU120-1000-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers