XP Power JCG15 Series DC-DC Converter JCG1548D12

Description
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCG15 Series DC-DC Converter - JCG1548D12 - XP Power
Sunnyvale, CA, USA
JCG15 Series DC-DC Converter
JCG1548D12
JCG15 Series DC-DC Converter JCG1548D12
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty

• High Power Density
• 2:1 Input Range
• Operating Temperature -40C to +100C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCG1548D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCG1548D12-ND
DC DC Converters JCG1548D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCG1548D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCG1548D12
Power Supplies - Board Mount - DC DC Converters JCG1548D12
DC DC CONVERTER +/-12V 15W

DC DC CONVERTER +/-12V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power - 89T3540 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power
89T3540
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power 89T3540
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCG1548D12 JCG1548D12-ND JCG1548D12 89T3540
Product Name JCG15 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details