XP Power JCA04 Series DC/DC Converter JCA0405S03

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA04 Series DC/DC Converter - JCA0405S03 - XP Power
Sunnyvale, CA, USA
JCA04 Series DC/DC Converter
JCA0405S03
JCA04 Series DC/DC Converter JCA0405S03
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1715-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1715-5-ND
DC DC Converters 1470-1715-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.22A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.22A 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.22A, 3.3V; Power Supply Approvals Xp Power - 32M6365 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.22A, 3.3V; Power Supply Approvals Xp Power
32M6365
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.22A, 3.3V; Power Supply Approvals Xp Power 32M6365
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 1.22A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.22A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 1.22A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.22A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0405S03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0405S03
Power Supplies - Board Mount - DC DC Converters JCA0405S03
DC DC CONVERTER 3.3V 4W

DC DC CONVERTER 3.3V 4W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0405S03 1470-1715-5-ND 32M6365 JCA0405S03
Product Name JCA04 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 1.22A, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 4.5 to 9.0 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details