XP Power IW Series DC/DC Converter IW1205SA

Description
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IW Series DC/DC Converter - IW1205SA - XP Power
Sunnyvale, CA, USA
IW Series DC/DC Converter
IW1205SA
IW Series DC/DC Converter IW1205SA
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty

• 1 Watt
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP or DIP Package
• 1000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1619-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1619-5-ND
DC DC Converters 1470-1619-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 0.2A, 5V, 1W; Power Supply Approvals Xp Power - 58M7573 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.2A, 5V, 1W; Power Supply Approvals Xp Power
58M7573
Dc-Dc Converter, 0.2A, 5V, 1W; Power Supply Approvals Xp Power 58M7573
DC-DC CONVERTER, 0.2A, 5V, 1W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 0.2A, 5V, 1W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IW1205SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IW1205SA
Power Supplies - Board Mount - DC DC Converters IW1205SA
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IW1205SA 1470-1619-5-ND 58M7573 IW1205SA
Product Name IW Series DC/DC Converter DC DC Converters Dc-Dc Converter, 0.2A, 5V, 1W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 202A-5KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 787-914 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 22.0 volts
View Details
2 suppliers