XP Power JCJ Series DC/DC Converter JCJ0812D15

Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCJ Series DC/DC Converter - JCJ0812D15 - XP Power
Sunnyvale, CA, USA
JCJ Series DC/DC Converter
JCJ0812D15
JCJ Series DC/DC Converter JCJ0812D15
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 8-10 Watts
• 2:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCJ0812D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCJ0812D15-ND
DC DC Converters JCJ0812D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 265mA, 265mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCJ0812D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCJ0812D15
Power Supplies - Board Mount - DC DC Converters JCJ0812D15
DC DC CONVERTER +/-15V 8W

DC DC CONVERTER +/-15V 8W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power - 04R8696 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power
04R8696
Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power 04R8696
DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 8W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:265mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCJ0812D15 JCJ0812D15-ND JCJ0812D15 04R8696
Product Name JCJ Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 8W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
250W, 300Vdc Input,  Wide Input Range, Dual-output, Industrial Quality DC/DC Converter - DCH 282-F1W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details