XP Power JAH02 Series DC/DC Converter JAH0212D03

Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JAH02 Series DC/DC Converter - JAH0212D03 - XP Power
Sunnyvale, CA, USA
JAH02 Series DC/DC Converter
JAH0212D03
JAH02 Series DC/DC Converter JAH0212D03
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty

• 2 Watts
• Single & Dual Outputs
• DIP-24 Package
• Low Cost
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JAH0212D03-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JAH0212D03-ND
DC DC Converters JAH0212D03-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JAH0212D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JAH0212D03
Power Supplies - Board Mount - DC DC Converters JAH0212D03
DC DC CONVERTER +/-3.3V 2W

DC DC CONVERTER +/-3.3V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 300Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power - 99R4271 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 300Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
99R4271
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 300Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power 99R4271
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 300mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 300mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JAH0212D03 JAH0212D03-ND JAH0212D03 99R4271
Product Name JAH02 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 300Ma, 3.3V, -3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Configurable Chassis Mount AC-DC Power supplies - NVA3-453FHFH - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 15.0 volts
View Details