XP Power JAH02 Series DC/DC Converter JAH0224S24

Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JAH02 Series DC/DC Converter - JAH0224S24 - XP Power
Sunnyvale, CA, USA
JAH02 Series DC/DC Converter
JAH0224S24
JAH02 Series DC/DC Converter JAH0224S24
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty

• 2 Watts
• Single & Dual Outputs
• DIP-24 Package
• Low Cost
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JAH0224S24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JAH0224S24-ND
DC DC Converters JAH0224S24-ND
Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JAH0224S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JAH0224S24
Power Supplies - Board Mount - DC DC Converters JAH0224S24
DC DC CONVERTER 24V 2W

DC DC CONVERTER 24V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 83Ma, 24V; Power Supply Approvals Xp Power - 99R4292 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 83Ma, 24V; Power Supply Approvals Xp Power
99R4292
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 83Ma, 24V; Power Supply Approvals Xp Power 99R4292
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 83mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 83mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 2 W, 24 V, 83 Ma Rohs Compliant Xp Power - 24T3231 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 2 W, 24 V, 83 Ma Rohs Compliant Xp Power
24T3231
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 2 W, 24 V, 83 Ma Rohs Compliant Xp Power 24T3231
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 2 W, 24 V, 83 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 2 W, 24 V, 83 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JAH0224S24 JAH0224S24-ND JAH0224S24 99R4292 24T3231
Product Name JAH02 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 83Ma, 24V; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 2 W, 24 V, 83 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details