The JCA0212D03 is a DC/DC converter from the JCA02 Series by XP Power, designed to deliver 2-3 Watts of output power. It operates within an input voltage range of 9 to 18 VDC and provides a dual output of ±12 VDC with a maximum output current of ±0.085 A. The converter features an efficiency of approximately 74% at full load and nominal input voltage. This model does not require a minimum load and has a start-up delay of 30 ms maximum, with a typical rise time of 3.5 ms. It offers robust protection features, including overcurrent protection at 150% of the rated output, continuous short circuit protection with auto recovery, and overvoltage protection also at 150%. The operating temperature range is extensive, from -40 °C to +100 °C, with power derating above 75 °C. The converter is housed in a compact metal package measuring 1.0 x 0.8 inches and is designed for convection cooling. It meets various safety and EMC standards, including EN62368-1 and UL62368-1, ensuring compliance for a wide range of applications.
• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 70mA, 70mA 9V - 18V Input
DC DC CONVERTER +/-15V 2W
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:70mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCA0212D03 | 1470-1665-5-ND | JCA0212D03 | 32M6315 |
| Product Name | JCA02 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 15.0 volts | 15.0 volts |