XP Power JAH02 Series DC/DC Converter JAH0224D24

Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JAH02 Series DC/DC Converter - JAH0224D24 - XP Power
Sunnyvale, CA, USA
JAH02 Series DC/DC Converter
JAH0224D24
JAH02 Series DC/DC Converter JAH0224D24
• 2 Watts • Single & Dual Outputs • DIP-24 Package • Low Cost • 3 Year Warranty

• 2 Watts
• Single & Dual Outputs
• DIP-24 Package
• Low Cost
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JAH0224D24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JAH0224D24-ND
DC DC Converters JAH0224D24-ND
Isolated Module DC DC Converter 2 Output 24V -24V 42mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 24V -24V 42mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JAH0224D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JAH0224D24
Power Supplies - Board Mount - DC DC Converters JAH0224D24
DC DC CONVERTER +/-24V 2W

DC DC CONVERTER +/-24V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 24V, -24V; Power Supply Approvals Xp Power - 99R4288 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 24V, -24V; Power Supply Approvals Xp Power
99R4288
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 24V, -24V; Power Supply Approvals Xp Power 99R4288
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JAH0224D24 JAH0224D24-ND JAH0224D24 99R4288
Product Name JAH02 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 24V, -24V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR150-3B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
AC AC Wall Power Adapters - WAU120-1000T-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details