XP Power JCA10 Series DC/DC Converter JCA1048S12

Description
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty
Request a Quote Datasheet
Description
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA10 Series DC/DC Converter - JCA1048S12 - XP Power
Sunnyvale, CA, USA
JCA10 Series DC/DC Converter
JCA1048S12
JCA10 Series DC/DC Converter JCA1048S12
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty

JCA10 Series DC/DC Converter

10 Watts

  • Compact 1.0" x 0.8" Metal Package
  • Industry Standard Pin Out
  • 2:1 Input Range
  • Single & Dual Outputs
  • Operating Temperature -40 °C to +100 °C
  • UL & TUV Approval Pending
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-1793-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1793-5-ND
DC DC Converters 1470-1793-5-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA1048S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA1048S12
Power Supplies - Board Mount - DC DC Converters JCA1048S12
DC DC CONVERTER 12V 10W

DC DC CONVERTER 12V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 0.83A, 10W; Power Supply Approvals Xp Power - 29X2247 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 0.83A, 10W; Power Supply Approvals Xp Power
29X2247
Dc-Dc Converter, Iso Pol, 1O/p, 0.83A, 10W; Power Supply Approvals Xp Power 29X2247
DC-DC CONVERTER, ISO POL, 1O/P, 0.83A, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 0.83A, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA1048S12 1470-1793-5-ND JCA1048S12 29X2247
Product Name JCA10 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 0.83A, 10W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 0.8300 amps 0.8300 amps 0.8300 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details