• 2 Watts
• Single & Dual Outputs
• DIP-24 Package
• Low Cost
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 67mA 4.5V - 5.5V Input
DC DC CONVERTER +/-15V 2W
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 5 V, 4.5 V, 2 RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
ISOLATED BOARD MOUNT DC/DC CONVERTER, DIP, THROUGH HOLE, FIXED, 5 V, 4.5 V, 2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JAH0205D15 | JAH0205D15-ND | JAH0205D15 | 24T3201 | 99R4263 | 31542669 |
| Product Name | JAH02 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 5 V, 4.5 V, 2 Rohs Compliant Xp Power | Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Xp Power | Power Supply/Voltage Converter PC Board Mount |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | ||||
| Form Factor | Board Mount | Board Mount | Board Mount | |||
| Applications | Instrumentation, Industrial | ITE (Commercial) | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |