XP Power JCG Series DC/DC Converter JCG1224D15

Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCG Series DC/DC Converter - JCG1224D15 - XP Power
Sunnyvale, CA, USA
JCG Series DC/DC Converter
JCG1224D15
JCG Series DC/DC Converter JCG1224D15
• 12 Watt • High Power Density • 2:1 Input Range • Operating Temperature -40ºC to +100ºC • Single and Dual Outputs • 3 Year Warranty

• 12 Watt
• High Power Density
• 2:1 Input Range
• Operating Temperature -40ºC to +100ºC
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCG1224D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCG1224D15-ND
DC DC Converters JCG1224D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 400mA, 400mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCG1224D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCG1224D15
Power Supplies - Board Mount - DC DC Converters JCG1224D15
DC DC CONVERTER +/-15V 12W

DC DC CONVERTER +/-15V 12W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 15V, -15V; Power Supply Approvals Xp Power - 04R8660 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 15V, -15V; Power Supply Approvals Xp Power
04R8660
Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 15V, -15V; Power Supply Approvals Xp Power 04R8660
DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 12W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:12W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCG1224D15 JCG1224D15-ND JCG1224D15 04R8660
Product Name JCG Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 12W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details