The JCD0548D15 is a 5 W DC-DC converter from the JCD05 series by XP Power, designed for a 2:1 input voltage range of 36-72 VDC. It features a maximum output voltage of ±15 V and can deliver up to 133 mA on the positive output and 167 mA on the negative output. The converter operates efficiently with a typical efficiency of 81% and has a maximum capacitive load of ±220 µF. It supports continuous short circuit protection and has an isolation voltage of 1600 VDC. The operating temperature range is from -40 °C to +100 °C, making it suitable for various applications. The device is housed in a standard 24-pin DIL package and complies with several safety standards, including UL60950-1 and CE directives.
• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 167mA 36V - 72V Input
DC DC CONVERTER +/-15V 5W
DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:167mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCD0548D15 | 1470-1912-5-ND | JCD0548D15 | 62T2086 |
| Product Name | JCD05 Series DC-DC Converter 5 W, 2:1 Input | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 15V, -15V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | -15.0 to 15.0 volts | 15.0 volts | ||
| DC Output Current | -0.1670 to 0.1670 amps | 0.1670 amps | 0.1670 amps |