Shenzhen Shengyu Electronics Technology Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 41
Product Name Notes
DC DC CNVRTR -24V -48V -72V 3W
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 5W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 7W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 5W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 3W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 5W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 0.59-5.1V 102W
DC DC CONVERTER 0.6-1.8V
DC DC CONVERTER 0.6-3.3V
DC DC CONVERTER 0.6-5.1V 30W
DC DC CONVERTER 0.6-5.1V 50W
DC DC CONVERTER 0.6-5.5V 22W
DC DC CONVERTER 0.6-5.5V 39W
DC DC CONVERTER 0.6-5.5V 55W
DC DC CONVERTER 0.6-6V 60W
DC DC CONVERTER 12.1V 10W
DC DC CONVERTER 12.1V 15W
DC DC CONVERTER 12.1V 25W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 48W
DC DC CONVERTER 12V 5.6W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 15.1V 10W
DC DC CONVERTER 15.1V 15W
DC DC CONVERTER 15.1V 25W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 12W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 5W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 30W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 8.3W
DC DC CONVERTER 3.4V 10W
DC DC CONVERTER 3.4V 15W
DC DC CONVERTER 3.4V 25W
DC DC CONVERTER 5-12V -5V 6W
DC DC CONVERTER 5.1V 10W
DC DC CONVERTER 5.1V 15W
DC DC CONVERTER 5.1V 25W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 12V 1W
DC DC CONVERTER 5V 15V 1W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 5V 1W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 9V 1W
DC DC CONVERTER 9V 10W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 3W

<< Prev Next >>