XP Power JCB Series DC/DC Converter JCB0312S15

Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCB Series DC/DC Converter - JCB0312S15 - XP Power
Sunnyvale, CA, USA
JCB Series DC/DC Converter
JCB0312S15
JCB Series DC/DC Converter JCB0312S15
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty

• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1810-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1810-5-ND
DC DC Converters 1470-1810-5-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCB0312S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCB0312S15
Power Supplies - Board Mount - DC DC Converters JCB0312S15
DC DC CONVERTER 15V 3W

DC DC CONVERTER 15V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power - 24T5851 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power
24T5851
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power 24T5851
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 200mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 200mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCB0312S15 1470-1810-5-ND JCB0312S15 24T5851
Product Name JCB Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CHVM2-12-2000PW - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 787-1007 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Voltage 18.0 volts
View Details
2 suppliers