XP Power JCA03 Series DC/DC Converter JCA0348D01

Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA03 Series DC/DC Converter - JCA0348D01 - XP Power
Sunnyvale, CA, USA
JCA03 Series DC/DC Converter
JCA0348D01
JCA03 Series DC/DC Converter JCA0348D01
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1705-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1705-5-ND
DC DC Converters 1470-1705-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power - 32M6355 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power
32M6355
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power 32M6355
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0348D01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0348D01
Power Supplies - Board Mount - DC DC Converters JCA0348D01
DC DC CONVERTER +/-5V 3W

DC DC CONVERTER +/-5V 3W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0348D01 1470-1705-5-ND 32M6355 JCA0348D01
Product Name JCA03 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-24D15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details