The JCD0524S12 is a 5 W DC-DC converter from the JCD05 Series by XP Power, designed for a 2:1 input voltage range of 18-36 VDC. It provides a regulated output voltage of 12 V with a maximum output current of 333 mA. The converter features high efficiency, achieving up to 84%, and has a low no-load input current of 20 mA. It supports a maximum capacitive load of 1000 µF and offers continuous short circuit protection with auto recovery. The operating temperature range is from -40 °C to +100 °C, making it suitable for various environmental conditions. The device also meets multiple safety standards, including UL60950-1 and CE directives, ensuring compliance for industrial applications. With a compact design and robust performance, the JCD0524S12 is a reliable choice for engineers seeking a dependable DC-DC conversion solution.
• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 12V 417mA 18V - 36V Input
DC DC CONVERTER 12V 5W
DC-DC CONVERTER, ISO POL, 1 O/P, 5W, 417mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCD0524S12 | 1470-1904-5-ND | JCD0524S12 | 62T2078 |
| Product Name | JCD05 Series DC-DC Converter 5 W, 2:1 Input | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 5W, 417Ma, 12V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts | ||
| DC Output Current | 0.4170 amps | 0.4170 amps | 0.4170 amps |